The 161561149 is a check valve of the ecoFIT 561 series, constructed of PVC-U and PE100 SDR11 with butt fusion spigots for direct pipe connection. Designed for vertical installation, it operates without a spring and is optimized for vibration-free performance at high flow rates. It has a Z-length of 421 mm, an overall length of 421 mm, and an end connector size of 90 mm nominal bore. The valve supports a maximum pressure of 16 bar and has a flow coefficient (kv-value) of 3600 l/min at Δp=1 bar. Its weight is 5.170 kg for the EPDM version. The valve is compact, matching the installation length of ball valve type 546, but its Z-length and union nuts are not compatible with type 360.
Without spring With butt fusion spigots long PE100 SDR11 metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161561149 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |