The 161317839 is a diaphragm valve type 317 PVC-U with JIS flanges, designed for flow control in piping systems. It has a nominal size of DN80, a pressure rating of 10 bar, and a kv-value of 1700 l/min at Δp=1 bar. The valve uses an EPDM diaphragm and features flat sealing faces with overall length conforming to EN 558. It weighs 9.700 kg and has threaded connection dimensions M12, with a lift of 40 mm. The valve is not lockable, as the handwheel lockable option applies only to sizes DN15-65.
With flanges PVC-U JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161317839 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 7.28 inch (185.00 mm) |