The DIASTAR Ten PVC-U diaphragm valve with fail-safe to close function and solvent cement unions is a 50 mm (2 inch) size valve with a working pressure of 10 bar on one side and a kv-value of 1263 l/min at Δp=1 bar. It features an FKM O-ring, a short overall length, a rotating air connection at 90° intervals, and one housing nut replacing four screws. The valve weighs 3.804 kg and has a lift of 19 mm. Dimensions include D=150 mm, H=32 mm, L=222 mm, and M8 thread with z=160 mm. The valve is designed for easy installation and removal.
FC (Fail safe to close) Unions with solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161624066 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 5.91 inch (150.00 mm) |