The 161647635 is a diaphragm valve in the DIASTAR Ten PVC-U series, designed for fail-safe-to-open operation with ANSI/ASME B16.5 Class 150 backing flanges in PVC-U. It features a double flow rate compared to its predecessor, a single housing nut replacing four screws, a rotating air connection at 90° intervals, and flat sealing faces conforming to EN 558 overall length. The valve is rated for a working pressure of 10 bar on one side with a kv-value of 759 L/min at Δp=1 bar. Its body dimensions include an overall length of 180 mm, flange diameter of 120 mm, and mounting via M8 threads, with a weight of 2.170 kg. The valve uses an EPDM seal and PTFE diaphragm.
FO (Fail safe to open) With backing flanges PVC-U Inch ANSI
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161647635 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 4.72 inch (120.00 mm) |