The 161369062 is a wafer check valve in the 369 PVC-U series, designed for use in water systems with a nominal pressure rating of 10 bar. It features a V4A stainless steel (316) spring and includes supporting eyelets for simple installation. The valve supports both vertical and horizontal mounting and is compatible with ISO/DIN and ANSI/BS flange adaptors, with centering by body diameter. Sealing is achieved using a special flange gasket. The valve has a nominal diameter of 32 mm, a weight of 0.107 kg, and a minimum vertical water column requirement of 2 m for sealing. A stabilizing zone of at least 5 times the nominal diameter is required upstream and downstream, with 10 times recommended. Installation directly on pump flanges or after bends is prohibited.
With V4A spring (stainless steel 316)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161369062 |
| Product Name | Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 |
| Valve Type | Check |