The ecoFIT diaphragm valve type 514 with butt and electrofusion ends for PE100 SDR11 metric has a nominal diameter of 50 mm (2 inch), PN16 pressure rating, and a kv-value of 1728 l/min at Δp=1 bar. It features a single housing nut replacing four screws, a handwheel with built-in locking mechanism, and an overall length of 321 mm. The valve weighs 2.568 kg and uses EPDM as the sealing material. The design enables easy installation and removal with a short overall length.
With butt and electro fusion ends PE100 SDR11 metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161514317 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U; PE |
| Valve Size | 5.67 inch (144.00 mm) |