Diaphragm valve type 517 PVC-U with backing flanges for metric and BS connections, designed for use at up to 10 bar pressure. This variant features a PTFE/EPDM sealing material with a nominal bore size of 50 mm (2 inch), a kv-value of 1263 l/min at Δp=1 bar, and an overall length of 200 mm per EN 558. The valve has flat sealing faces, a handwheel with built-in locking mechanism, and one housing nut replacing four screws. Connecting dimensions comply with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, and BS 4504 PN 10. Weight is 1.992 kg. Lift is 19 mm.
With backing flanges PVC-U metric/BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161517036 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 4.61 inch (117.00 mm) |