Diaphragm valve type 514 PVC-U with solvent cement sockets, sized for 16 mm nominal bore, featuring a PTFE/EPDM diaphragm, rated for 10 bar pressure, and a kv-value of 125 l/min at Δp=1 bar. The valve has a compact design with an overall length of 170 mm, a handwheel with built-in locking mechanism, and one housing nut for simplified installation. Weight is 0.335 kg.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161514031 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 2.56 inch (65.00 mm) |