Diaphragm valve DIASTAR Six PVC-U with FC (fail safe to close) and solvent cement unions, designed for high-flow applications with a double flow rate compared to its predecessor. This model features a single housing nut replacing four screws, a rotating air connection at 90° intervals, and a short overall length. The valve has a nominal pressure rating of PN16, a kv-value of 1181 l/min at Δp=1 bar, and is equipped with EPDM diaphragms. Physical dimensions include D=120 mm, H=205 mm, L=266 mm, and a lift of 16 mm, with M8 mounting threads. The part is identified by code 161614517 in the series.
FC (Fail safe to close) Unions with solvent cement sockets BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161614517 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 4.72 inch (120.00 mm) |