Angle seat check valve type 303 PVC-U with solvent cement sockets JIS, designed for horizontal or vertical installation and leakproof even at minimum pressure. The valve has a DN 20 (3/4 inch) size, rated for 10 bar pressure, with a kv-value of 180 l/min at Δp=1 bar. It uses EPDM seal code 161 and piston code 303. Weighs 1.03 kg. Dimensions: 47 mm diameter, 53 mm D1, 75 mm H, 208 mm L, 170 mm z. Suitable for applications requiring high flow and chemical resistance in PVC-U systems.
Unions with solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161303103 |
| Product Name | Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 |
| Valve Type | Check |