Line strainer type 305 PVC-U with solvent cement spigots, metric, designed to protect valves and pumps from contamination. The model 161305350 corresponds to a 20 mm nominal bore, 3/4 inch size, with an EPDM screen, overall length of 144 mm, and a weight of 0.141 kg, conforming to EN 558.
With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161305350 |
| Product Name | Valves - Plastic-Valves - other-Plastic-Valves - strainers |
| Primary Material | PVC-U |