The 167567008 is a hand lever-operated, wafer-style intermediate installation butterfly valve with a DN225 bore and PP-H body, designed for flange standards ISO 7005 PN 10, EN 1092 PN 10, ANSI/ASME B16.5 Class 150, and JIS B 2220. It features an EPDM seal, weighs 5.545 kg, and has maximum dimensions of 455.1 mm in height, 149.4 mm in length, and 543.0 mm in width. The valve centerline height is 158.3 mm. For hand lever versions, system pressure is limited to 6 bar for DN250 and DN300; no explicit pressure limit is stated for DN225. Special flange adapters may be required when connecting to PE/PP pipes.
With hand lever Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167567008 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 8.86 inch (225.00 mm) |