The Laboratory Ball Valve Type 522 PVC-U with female thread-male thread, model 161522060, is a small-bore valve for fluid control with a PTFE ball seal and 1/8 inch NPSM connections. It has a 10 bar pressure rating, measures 56.0 mm in length, 26.0 mm in height, and 28.0 mm in width, and weighs 0.050 kg. The valve includes a hose nozzle, blind plug, double nipple, clip tie, locking and metering ring, and two O-rings. The part is assembled with EPDM seal code 161 522 060.
With female thread-male thread
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161522060 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - laboratory-Ball-Valve |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.10 inch (28.00 mm) |