Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 161562013

Description
With solvent cement sockets metric
Request a Quote
Description
With solvent cement sockets metric
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The check valve type 562 PVC-U, model 161 562 013, is a spring-loaded, solvent cement socket valve for horizontal or vertical installation, designed to be 100% leak-tight regardless of orientation or hydrostatic head. It features a stainless steel (1.4310) spring and a flow-optimized double-guided return cone, with a compact installation length matching type 546 ball valves. This variant has a nominal bore of 25 mm, a pressure rating of 16 bar, a kv-value of 380 l/min at Δp=1 bar, and a weight of 0.270 kg with an FKM spring seal. Physical dimensions include a D of 58 mm, L of 110 mm, L2 of 65 mm, and z of 72 mm, with end connectors sized for 3/4 inch pipe. The valve is vibration-free even at high flow velocities.

Datasheet Summary
Powered by GS/AI

The check valve type 562 PVC-U, model 161 562 013, is a spring-loaded, solvent cement socket valve for horizontal or vertical installation, designed to be 100% leak-tight regardless of orientation or hydrostatic head. It features a stainless steel (1.4310) spring and a flow-optimized double-guided return cone, with a compact installation length matching type 546 ball valves. This variant has a nominal bore of 25 mm, a pressure rating of 16 bar, a kv-value of 380 l/min at Δp=1 bar, and a weight of 0.270 kg with an FKM spring seal. Physical dimensions include a D of 58 mm, L of 110 mm, L2 of 65 mm, and z of 72 mm, with end connectors sized for 3/4 inch pipe. The valve is vibration-free even at high flow velocities.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161562013 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
161562013
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 161562013
With solvent cement sockets metric

With solvent cement sockets metric

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161562013
Product Name Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514015 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.98 inch (101.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 163561016 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-C
Valve Size 3.82 inch (97.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369087 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 6.89 inch (175.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 161375813 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 2.32 inch (59.00 mm)
View Details