Ball valve type 375 PVC-U with solvent cement sockets, designed for basic industrial applications without automation. Features a PTFE ball seat and an integrated tool for seat adjustment. Model 161375519 corresponds to the 80 mm bore size, with overall dimensions of 168 mm in diameter, 143 mm in height, and 242 mm in length. Weight is 3.303 kg with FKM seals. The valve is rated for 10 bar and has a kv-value of 7000 l/min at Δp=1 bar. Dimensions are not compatible with type 546.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161375519 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 6.61 inch (168.00 mm) |