3-way ball valve with horizontal L-port and solvent cement sockets, designed for use with PVC-U piping. Features a PVDF ball seat, lockable lever, and integrated stainless steel mounting inserts. Operates through a 360° rotation with an optional 90° turn limiter. Compatible with type 546 for installation and removal. The DN15 size has a kv-value of 75 l/min at 10 bar, weighs 0.251 kg with EPDM seat, and has dimensions of 20 mm bore, 50 mm diameter, 61 mm height, and 112 mm length. Designed to be silicone-free and paint-compatible.
Horizontal/L-port With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543142 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.97 inch (50.00 mm) |