Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro 161546836

Description
With butt fusion spigots long PE100 SDR11 ISO
Request a Quote
Description
With butt fusion spigots long PE100 SDR11 ISO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ecoFIT Ball Valve type 546 Pro PVC-U with butt fusion spigots for PE100 SDR11 ISO is a 40 mm (1 1/2 inch) nominal diameter valve with a kv-value of 1600 l/min at 1 bar pressure drop, rated for 16 bar. It features a lockable lever, PTFE ball seat, integrated stainless steel mounting inserts, and is compatible with type 546 first-generation dimensions. This variant uses FKM seals and weighs 0.750 kg. The valve's Z-dimension, end, and union nut dimensions conform to type 546 standards.

Datasheet Summary
Powered by GS/AI

The ecoFIT Ball Valve type 546 Pro PVC-U with butt fusion spigots for PE100 SDR11 ISO is a 40 mm (1 1/2 inch) nominal diameter valve with a kv-value of 1600 l/min at 1 bar pressure drop, rated for 16 bar. It features a lockable lever, PTFE ball seat, integrated stainless steel mounting inserts, and is compatible with type 546 first-generation dimensions. This variant uses FKM seals and weighs 0.750 kg. The valve's Z-dimension, end, and union nut dimensions conform to type 546 standards.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 161546836 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro
161546836
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro 161546836
With butt fusion spigots long PE100 SDR11 ISO

With butt fusion spigots long PE100 SDR11 ISO

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161546836
Product Name Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro
Valve Type Ball
Primary Material PE; PVC-U
Valve Size 1.97 inch (50.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 150546705 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-C
Valve Size 4.88 inch (123.95 mm)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305599 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 3.74 inch (95.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-523 - 161523592 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 0.79 inch (20.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-523 - 163523532 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-C
Valve Size 0.79 inch (20.00 mm)
View Details