The diaphragm valve DIASTAR Ten PVC-U, model 161624515, is a fail-safe-to-close valve with solvent cement unions compliant with BS standards. It features a DN32 size, a nominal pressure rating of PN10, and a kv-value of 759 l/min at Δp=1 bar. The valve has an EPDM diaphragm and FKM O-ring, with a total weight of 2.208 kg, a height of 173 mm, and a lift of 15 mm. It uses an M8 thread for the air connection and is designed for compact installation with a short overall length. The valve supports rotating air connections at 90° intervals and features a single housing nut for simplified assembly.
FC (Fail safe to close) Unions with solvent cement sockets BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161624515 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 4.72 inch (120.00 mm) |