Diaphragm valve DIASTAR Ten PVC-U, FO (fail safe to open), with solvent cement unions conforming to ASTM, has a nominal size of 32 mm (1 1/4 inch), a kv-value of 759 l/min at Δp=1 bar, and a working pressure of 10 bar. It features an FKM O-ring, a one-piece housing nut, a rotating air connection at 90° intervals, and an overall length of 204 mm. The valve has a lift of 15 mm and uses an M8 threaded connection. Weight is 1.856 kg.
FO (Fail safe to open) Unions with solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161644615 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 4.72 inch (120.00 mm) |