Angle seat check valve type 303 PVC-U with solvent cement spigots for horizontal or vertical installation, with 20 mm nominal bore, 10 bar pressure rating, and a kv-value of 95 l/min at Δp=1 bar; available with EPDM seal (code 161 303 006 1) weighing 0.113 kg and FKM seal (code 161 303 031 1) weighing 0.132 kg, overall length 124 mm per EN 558, leakproof up to 2 m water column for EPDM and 3 m for FKM, specific gravity of piston approximately 2 kg/dm³.
With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161303006 |
| Product Name | Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 |
| Valve Type | Check |