Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve 161627912

Description
FC (Fail safe to close) With fixed flanges PVC-U JIS
Request a Quote
Description
FC (Fail safe to close) With fixed flanges PVC-U JIS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Diaphragm valve DIASTAR Ten PVC-U with fail-safe to close function and fixed JIS B2238/39 10K flanges, designed for flow control in piping systems. The part number 161627912 corresponds to the 15 mm nominal bore size with EPDM O-ring, a kv-value of 125 l/min at Δp=1 bar, and a weight of 0.722 kg. It features a single housing nut, rotating air connection at 90° intervals, and flat/serrated joining faces. Dimensions include a lift of 7 mm and M6 mounting threads.

Datasheet Summary
Powered by GS/AI

Diaphragm valve DIASTAR Ten PVC-U with fail-safe to close function and fixed JIS B2238/39 10K flanges, designed for flow control in piping systems. The part number 161627912 corresponds to the 15 mm nominal bore size with EPDM O-ring, a kv-value of 125 l/min at Δp=1 bar, and a weight of 0.722 kg. It features a single housing nut, rotating air connection at 90° intervals, and flat/serrated joining faces. Dimensions include a lift of 7 mm and M6 mounting threads.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161627912 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve
161627912
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve 161627912
FC (Fail safe to close) With fixed flanges PVC-U JIS

FC (Fail safe to close) With fixed flanges PVC-U JIS

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161627912
Product Name Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.68 inch (68.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161627032 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.68 inch (68.00 mm)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305407 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 2.20 inch (56.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305547 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 3.23 inch (82.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 161375520 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 8.27 inch (210.00 mm)
View Details