Screen assembly type 050 PVC-U with solvent cement sockets, featuring three extensions and an end plate, designed for pipes up to 110 mm nominal diameter. The part has a kv-value of 9640 l/min at Δp=1 bar, an overall length of 260 mm, a perforation diameter of 3 mm, and weighs 0.837 kg. The external dimensions are 110 mm in diameter and 216 mm for L1.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161050032 |
| Product Name | Valves - Plastic-Valves - other-Plastic-Valves - strainers |
| Primary Material | PVC-U |