Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro 161546985

Description
With PVC-U IR spigot ISO
Request a Quote
Description
With PVC-U IR spigot ISO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PVC-U ball valve type 546 Pro with DN40 size, 32 bar pressure rating, and a kv-value of 1000 l/min at Δp=1 bar, featuring a lockable lever, PTFE ball seat, and integrated stainless steel mounting inserts. It is compatible with infrared welding on GF machines using IR-63 M and IR-110 A, and includes standardized dimensions for d=40 mm, D=84 mm, H=95 mm, L=170 mm, and M8 mounting thread. The valve uses EPDM sealing material with a weight of 0.610 kg and meets ISO spigot interface standards.

Datasheet Summary
Powered by GS/AI

PVC-U ball valve type 546 Pro with DN40 size, 32 bar pressure rating, and a kv-value of 1000 l/min at Δp=1 bar, featuring a lockable lever, PTFE ball seat, and integrated stainless steel mounting inserts. It is compatible with infrared welding on GF machines using IR-63 M and IR-110 A, and includes standardized dimensions for d=40 mm, D=84 mm, H=95 mm, L=170 mm, and M8 mounting thread. The valve uses EPDM sealing material with a weight of 0.610 kg and meets ISO spigot interface standards.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 161546985 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro
161546985
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro 161546985
With PVC-U IR spigot ISO

With PVC-U IR spigot ISO

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161546985
Product Name Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro
Valve Type Ball
Primary Material PVC-U
Valve Size 3.31 inch (84.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514415 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.98 inch (101.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543201 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 161546761 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U; PE
Valve Size 0.63 inch (16.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 161375802 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details