3-way ball valve with L-port and solvent cement sockets, designed for interconnecting two inputs, with a DN20 bore size, 10 bar pressure rating, and a kv-value of 146 l/min at Δp=1 bar. The valve features a PTFE ball seat, lockable lever, stainless steel mounting inserts, and a 360° rotation without turn limiter. It is constructed from PVC-U with a weight of 0.255 kg and compatible dimensions with the first-generation type 543 valve series.
Vertical/L-port With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543413 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.28 inch (58.00 mm) |