3-way ball valve with L-port and Rp threaded sockets, designed for flow control in PVC-U piping systems. The valve features a PTFE ball seat, 360° rotation capability, and integrated stainless steel mounting inserts. It has a nominal pressure rating of 10 bar and a kv-value of 150 l/min at Δp=1 bar. The valve includes a lockable lever as standard and is compatible with type 546 for installation and removal. Weight is 0.361 kg, with overall dimensions of 58 mm in diameter, 74 mm in height, and 135 mm in length. Alternatives are available with FKM seals.
Horizontal/L-port With threaded sockets Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543043 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.28 inch (58.00 mm) |