The DIASTAR TenPlus PVC-U diaphragm valve with part number 161684834 is a fail-safe-to-close, low-pressure valve with solvent cement sockets conforming to JIS. It features a double flow rate compared to its predecessor, a single housing nut replacing four screws, and a rotating air connection at 90° intervals for ease of installation. The valve has a DN25 size with a kv-value of 481 l/min at Δp=1 bar, an EPDM O-ring, and a maximum working pressure of 10 bar on both sides. It is rated for PN16 configuration with PTFE lining and weighs 1.963 kg. Dimensions include a height of 167 mm and a total length of 166 mm, using M6 threads for mounting.
FC (Fail safe to close) low pressure Unions with solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161684834 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 4.72 inch (120.00 mm) |