Diaphragm valve type 514 PVC-U with solvent cement sockets JIS, designed for easy installation and removal with a handwheel featuring a built-in locking mechanism and a single housing nut replacing four screws. The valve has a nominal diameter of 25 mm, a PN rating of 10 bar, and a kv-value of 481 l/min at Δp=1 bar. It uses an FKM O-ring and has a total length of 166 mm. The body weight is 1.183 kg for the PTFE/SP variant.
With solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161514834 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 3.46 inch (88.00 mm) |