The Diaphragm valve DIASTAR TenPlus PVC-U, model 161684516, is a fail-safe-to-close valve with solvent cement socket unions compliant with BS standards. It has a DN40 nominal size, a pressure rating of PN16, and a kv-value of 1263 l/min at Δp=1 bar. The valve features an EPDM O-ring, a short overall length, a rotating air connection at 90° intervals, and a single housing nut for simplified installation. Its dimensions are D=180 mm, H=239 mm, L=222 mm, and lift=19 mm, with an M8 thread and weight of 5.224 kg.
FC (Fail safe to close) Unions with solvent cement sockets BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161684516 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 7.09 inch (180.00 mm) |