Gem Electronics SMA Plug to Plug Adapter SMA-P/PN

Description
SMA Plug to Plug Adapter
Description
SMA Plug to Plug Adapter

Suppliers

Company
Product
Description
Supplier Links
SMA Plug to Plug Adapter - SMA-P/PN - Gem Electronics
Windsor, CT, USA
SMA Plug to Plug Adapter
SMA-P/PN
SMA Plug to Plug Adapter SMA-P/PN
SMA Plug to Plug Adapter

SMA Plug to Plug Adapter

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF Adapters
Product Number SMA-P/PN
Product Name SMA Plug to Plug Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
WR75 (BJ120) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR75E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 9840.0 to 15000.0 MHz
View Details
RF Adapter Straight 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω - 24M-24M-T+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.4 mm Male
Frequency Range 50000.0 MHz
VSWR 1.04 :1
View Details
Couplers - LLC40-292-MM - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details