UIY Inc. WR284 (BJ32) End Launch 180° Waveguide to Coaxial Adapter UIYWTCWR284F

Description
WR284 (BJ32) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR284 (BJ32) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WR284 (BJ32) waveguide to coaxial adapter designed for RF applications in military, space, and commercial systems, with a frequency range of 2.6 to 3.95 GHz, insertion loss of 0.2 dB maximum, VSWR of 1.25 maximum, and CW power handling of 300 W. It operates from -55 to +85 °C and is available with N-F or 7/16-F connectors. The unit measures 115.00 mm maximum length with a general tolerance of ±2%. A one-year standard warranty is supported.

Datasheet Summary
Powered by GS/AI

WR284 (BJ32) waveguide to coaxial adapter designed for RF applications in military, space, and commercial systems, with a frequency range of 2.6 to 3.95 GHz, insertion loss of 0.2 dB maximum, VSWR of 1.25 maximum, and CW power handling of 300 W. It operates from -55 to +85 °C and is available with N-F or 7/16-F connectors. The unit measures 115.00 mm maximum length with a general tolerance of ±2%. A one-year standard warranty is supported.

Suppliers

Company
Product
Description
Supplier Links
WR284 (BJ32) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR284F - UIY Inc.
Shenzhen, China
WR284 (BJ32) End Launch 180° Waveguide to Coaxial Adapter
UIYWTCWR284F
WR284 (BJ32) End Launch 180° Waveguide to Coaxial Adapter UIYWTCWR284F
WR284 (BJ32) - Waveguide to Coaxial Adapter

WR284 (BJ32) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Waveguide-to-Coaxial Adapters
Product Number UIYWTCWR284F
Product Name WR284 (BJ32) End Launch 180° Waveguide to Coaxial Adapter
Adapter Connector Type Type N; 7/16
Unlock Full Specs
to access all available technical data

Similar Products

WR137(BJ70) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR137A - UIY Inc.
Specs
Adapter Connector Type Type N; SMA
Frequency Range 5380.0 to 8170.0 MHz
Maximum Input Power 50 dBm
View Details
WR10 (BJ900) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR10A - UIY Inc.
Specs
Adapter Connector Type 1.0/2.3
Frequency Range 75000.0 to 110000.0 MHz
Maximum Input Power 34.77 dBm
View Details
WR12 (BJ740) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR12E - UIY Inc.
Specs
Adapter Connector Type 1.0/2.3
Frequency Range 60000.0 to 90000.0 MHz
Maximum Input Power 34.77 dBm
View Details
WR42 (BJ220) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR42A - UIY Inc.
Specs
Adapter Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
Maximum Input Power 46.99 dBm
View Details