Mini-Circuits RF Adapter Straight 2.4mm Female to 3.5mm Male DC - 34.5GHz 50Ω 24F-35M+

Description
Mini-Circuits’ 24F-35M+ is a coaxial 2.4 mm-Female to 3.5 mm-Male adapter supporting a wide range of applications from DC to 34.5 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24F-35M+ features passivated stainless-steel construction and measures only 0.86” in length. These adapters are used to enable connections between connector types that would otherwise not mate.
Request a Quote
Description
Mini-Circuits’ 24F-35M+ is a coaxial 2.4 mm-Female to 3.5 mm-Male adapter supporting a wide range of applications from DC to 34.5 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24F-35M+ features passivated stainless-steel construction and measures only 0.86” in length. These adapters are used to enable connections between connector types that would otherwise not mate.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 24F-35M+ is a 50Ω coaxial adapter connecting a 2.4 mm-female to a 3.5 mm-male connector, supporting frequencies from DC to 34.5 GHz. It has a straight body, measures 0.86 inches in length, and weighs 5.0 grams. Insertion loss is typically 0.09 dB up to 26.5 GHz and 0.13 dB from 26.5 to 34.5 GHz, with VSWR of 1.05:1 typ. at DC to 26.5 GHz and 1.10:1 typ. from 26.5 to 34.5 GHz. The device is constructed of passivated stainless steel and operates within a case temperature range of -45 °C to +125 °C. It is RoHS compliant and meets environmental rating ENV152.

Datasheet Summary
Powered by GS/AI

The 24F-35M+ is a 50Ω coaxial adapter connecting a 2.4 mm-female to a 3.5 mm-male connector, supporting frequencies from DC to 34.5 GHz. It has a straight body, measures 0.86 inches in length, and weighs 5.0 grams. Insertion loss is typically 0.09 dB up to 26.5 GHz and 0.13 dB from 26.5 to 34.5 GHz, with VSWR of 1.05:1 typ. at DC to 26.5 GHz and 1.10:1 typ. from 26.5 to 34.5 GHz. The device is constructed of passivated stainless steel and operates within a case temperature range of -45 °C to +125 °C. It is RoHS compliant and meets environmental rating ENV152.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 2.4mm Female to 3.5mm Male DC - 34.5GHz 50Ω - 24F-35M+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 2.4mm Female to 3.5mm Male DC - 34.5GHz 50Ω
24F-35M+
RF Adapter Straight 2.4mm Female to 3.5mm Male DC - 34.5GHz 50Ω 24F-35M+
Mini-Circuits’ 24F-35M+ is a coaxial 2.4 mm-Female to 3.5 mm-Male adapter supporting a wide range of applications from DC to 34.5 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24F-35M+ features passivated stainless-steel construction and measures only 0.86” in length. These adapters are used to enable connections between connector types that would otherwise not mate.

Mini-Circuits’ 24F-35M+ is a coaxial 2.4 mm-Female to 3.5 mm-Male adapter supporting a wide range of applications from DC to 34.5 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24F-35M+ features passivated stainless-steel construction and measures only 0.86” in length. These adapters are used to enable connections between connector types that would otherwise not mate.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 24F-35M+
Product Name RF Adapter Straight 2.4mm Female to 3.5mm Male DC - 34.5GHz 50Ω
Connector Type 2.4mm; 3.5mm; 2.4 mm-Female
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMA Female to SMA Male DC - 18GHz Quick Connect 50Ω - SF-MQK50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.15 to 1.25 :1
View Details
RF Adapter Right-Angle 1.85mm Female to 2.4mm Female DC - 50GHz 50Ω - 185FR-24F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm; 1.85 mm-Female
Frequency Range 50000.0 MHz
VSWR 1.05 :1
View Details
RF Adapter Straight 1.85mm Male to 2.92mm Male DC - 40GHz 50Ω - 185M-KM+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.01 to 1.15 :1
View Details
RF Adapter Right-Angle 1.85mm Female to 2.92mm Female DC - 40GHz 50Ω - 185FR-KF+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm; 1.85 mm-Female
Frequency Range 40000.0 MHz
VSWR 1.09 :1
View Details