Gem Electronics TNC Jack to Jack Adapters 337-11-TP

Description
TNC 50 Ohm Jack to Jack Adapter
Description
TNC 50 Ohm Jack to Jack Adapter

Suppliers

Company
Product
Description
Supplier Links
TNC Jack to Jack Adapters - 337-11-TP - Gem Electronics
Windsor, CT, USA
TNC Jack to Jack Adapters
337-11-TP
TNC Jack to Jack Adapters 337-11-TP
TNC 50 Ohm Jack to Jack Adapter

TNC 50 Ohm Jack to Jack Adapter

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF Adapters
Product Number 337-11-TP
Product Name TNC Jack to Jack Adapters
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details
WR34 (BJ260) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR34A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
View Details
1.85 mm-Female to WR15 UG385/U Flange Waveguide Coax Adapter Straight 50 - 70 GHz - WR15-185+ - Mini-Circuits
Specs
Adapter Type Coaxial / Waveguide
Connector Type WR15 UG385/U Flange 1.85 m
Frequency Range 70000.0 MHz
View Details
Couplers - LLC18-N-MM - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details