Mini-Circuits RF Adapter Straight N Female to N Female DC - 9GHz Flange 50Ω NFFL-NF50+

Description
Mini-Circuits’ NFFL-NF50+ is a N-Type female to N-Type female 4-hole flange mount panel adapter supporting a wide range of
Request a Quote
Description
Mini-Circuits’ NFFL-NF50+ is a N-Type female to N-Type female 4-hole flange mount panel adapter supporting a wide range of
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NFFL-NF50+ is a 50Ω N-type female to N-type female panel mount coaxial adapter designed for DC to 9 GHz applications, featuring a 4-hole flange mounting style. It has a typical insertion loss of 0.05 dB at 6 GHz and a VSWR of 1.11:1 at 6 GHz, with VSWR up to 1.20:1 at 9 GHz. The housing is constructed of passivated stainless steel with gold-plated beryllium copper center contacts, and it operates reliably across a temperature range of -55°C to +100°C.

Datasheet Summary
Powered by GS/AI

The NFFL-NF50+ is a 50Ω N-type female to N-type female panel mount coaxial adapter designed for DC to 9 GHz applications, featuring a 4-hole flange mounting style. It has a typical insertion loss of 0.05 dB at 6 GHz and a VSWR of 1.11:1 at 6 GHz, with VSWR up to 1.20:1 at 9 GHz. The housing is constructed of passivated stainless steel with gold-plated beryllium copper center contacts, and it operates reliably across a temperature range of -55°C to +100°C.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight N Female to N Female DC - 9GHz Flange 50Ω - NFFL-NF50+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight N Female to N Female DC - 9GHz Flange 50Ω
NFFL-NF50+
RF Adapter Straight N Female to N Female DC - 9GHz Flange 50Ω NFFL-NF50+
Mini-Circuits’ NFFL-NF50+ is a N-Type female to N-Type female 4-hole flange mount panel adapter supporting a wide range of

Mini-Circuits’ NFFL-NF50+ is a N-Type female to N-Type female 4-hole flange mount panel adapter supporting a wide range of

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number NFFL-NF50+
Product Name RF Adapter Straight N Female to N Female DC - 9GHz Flange 50Ω
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMP Male (Full Detent) to SMA Female DC - 27GHz 50Ω - SMPM-SF50-27+ - Mini-Circuits
Specs
Connector Type SMA; SMP; Full Detent SMP Male
Frequency Range 27000.0 MHz
VSWR 1.03 to 1.15 :1
View Details
RF Adapter Right-Angle 1.85mm Male to 2.4mm Male DC - 50GHz 50Ω - 185MR-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm; 1.85 mm-Male
Frequency Range 50000.0 MHz
VSWR 1.04 :1
View Details
RF Adapter Straight 1.35mm Male to 1.85mm Female DC - 67 GHz 50Ω - 135M-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm Male
Frequency Range 67000.0 MHz
VSWR 1.03 :1
View Details
RF Adapter Right Angle 2.4mm Female to 3.5mm Female DC - 33GHz 50Ω - 24FR-35F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Female
Frequency Range 33000.0 MHz
VSWR 1.08 :1
View Details