WR975 (BJ9) waveguide to coaxial adapters are designed for RF signal transition between waveguide and coaxial interfaces in military, space, and commercial applications. The unit measures 231.00 mm in length, 133.00 mm in height, and 14.00 mm in width, with a standard tolerance of ±2%. Available connector types include N-F, SMA-F, and 7/16-F, supporting a frequency range of 750 to 1120 MHz, a maximum VSWR of 1.25, insertion loss of 0.12 dB, and peak power handling of 100 W at 3 °C. Operating temperature ranges from -55 to +85 °C. A one-year standard warranty is provided.
WR975 (BJ9) Right Angle 90°Waveguide to Coaxial Adapter
| UIY Inc. | |
|---|---|
| Product Category | Waveguide-to-Coaxial Adapters |
| Product Number | UIYWTCWR975A |
| Product Name | WR975 (BJ9) Right Angle 90°Waveguide to Coaxial Adapter |
| Adapter Connector Type | Type N; SMA; 7/16 |