Allegro MicroSystems Inc. Angle, Linear Position Measuring A17301PUCFTN

Description
Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included PC Pin
Request a Quote Datasheet
Description
Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 620-2015-2-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
620-2015-2-ND
Angle, Linear Position Measuring 620-2015-2-ND
Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included PC Pin

Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included PC Pin

Buy Now Datasheet
Angle, Linear Position Measuring - 620-2015-1-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
620-2015-1-ND
Angle, Linear Position Measuring 620-2015-1-ND
Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included PC Pin

Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included PC Pin

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 1347186-A17301PUCFTN - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
1347186-A17301PUCFTN
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 1347186-A17301PUCFTN
Win Source Part Number: 1347186-A17301PUCFTN Category: Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Termination Style: PC Pin Package: Tape & Reel (TR) Cut Tape (CT) Standard Package: 4,000 Technology: Hall Effect Output Signal: Clockwise Increase Output: Analog Voltage Actuator Type: External Magnet, Not Included For Measuring: Linear, Rotary Position Voltage - Supply: 4V ~ 26.5V Mounting Type: Through Hole Package / Case: 3-SIP Module Temperature Range - Operating: -40°C ~ 160°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: A17301

Win Source Part Number: 1347186-A17301PUCFTN
Category: Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Termination Style: PC Pin
Package: Tape & Reel (TR) Cut Tape (CT)
Standard Package: 4,000
Technology: Hall Effect
Output Signal: Clockwise Increase
Output: Analog Voltage
Actuator Type: External Magnet, Not Included
For Measuring: Linear, Rotary Position
Voltage - Supply: 4V ~ 26.5V
Mounting Type: Through Hole
Package / Case: 3-SIP Module
Temperature Range - Operating: -40°C ~ 160°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Base Product Number: A17301

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - A17301PUCFTN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
A17301PUCFTN
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring A17301PUCFTN
3-WIRE TRUE ZERO-SPEED DIFFERENT

3-WIRE TRUE ZERO-SPEED DIFFERENT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 620-2015-2-ND 1347186-A17301PUCFTN A17301PUCFTN
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A31315LLUBTR-XY-S-SE-10CT-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
2 suppliers
Laser Triangulation Sensor - RF602 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.3937 to 19.69 inch (10 to 500 mm)
View Details
Displacement Sensor - X-E102 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Linearity 0.0500 to 0.1000 ±% Full Scale
Operating Temperature 14 to 122 F (-10 to 50 C)
Interface Serial
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details