The Model LA24 Absolute Linear Encoder offers measuring lengths up to 3240mm, SSI or BiSS serial interfaces and is accurate to ±3 μm/m.
| Gurley Precision Instruments | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | LA24 |
| Product Name | Linear Absolute encoder |
| Sensor Technology | Linear Encoder |
| Measurement Range | 128 inch (3240 mm) |
| Resolution | 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches) |
| Linear Encoder Speed | 2000 mm/sec (4724 in/min) |