GasLab Personal Oxygen Safety Monitor SAN-20

Description
GasLab's SAN-20 Personal Oxygen Safety Monitor is a wearable or hand-held personal oxygen level safety meter designed to monitor ambient air oxygen levels in real time. It is designed to protect workers in enclosed spaces around bulk gas storage, underground, below deck in ships, in cryogenics labs or anywhere potential oxygen depletion could occur. Features Large LCD display: oxygen, temperature, %RH, battery life Audible, visual strobe and vibrating alarms Man down alarm - leverages accelerometer technology Lithium-ion rechargeable battery. USB Charging port Rechargeable Li-Ion battery – 12+ hours per charge Calibrate using ambient air Programmable alarm settings IP54 housing protects against dust and rain Tough rubber boot with heavy duty clip and loop SAN-20 Specifications Oxygen Sensor Measurement Range: 0 to 30.0% vol. Resolution: 0.1% vol. Temperature Range: -20 to 50°C (-4°F ~ 122°F) Humidity Range: 0 to 99% RH Baseline Drift (-10-50°C): <1% change in output @ 3 months Expected Lifespan: 24 months Temperature Sensor Temperature Range: -20.0 to 60°C (-4 to 140°F) display Display Resolution: 0.1°C (0.1°F) Display Options: °C/°F (switchable) Accuracy: +0.5°C(+0.9°F) Response Time: 5~30 seconds (device must equilibrate with environment) Humidity Sensor Measurement Range: 0.0 to 99.9% RH Display Resolution: 1%RH Accuracy: +4.5%RH Response Time: < 8 seconds General Operating: -20°C to 50°C (-4°F to 122°F), 0~99% RH non-condensing Storage: -20°C to 60°C (-4°F to 140°F), < 99% RH non-condensing Power Supply: Li-ion battery (4.2V, 400mAh) Dimensions: 2.36 x 1.38 x 0.98 in. (60x35x25mm) Weight: 1.58oz. (45 grams) Includes Device with Boot USB Power Cable & Adapter Clip User Manual Warranty 1 Year. See GasLab Terms and Conditions.
Description
GasLab's SAN-20 Personal Oxygen Safety Monitor is a wearable or hand-held personal oxygen level safety meter designed to monitor ambient air oxygen levels in real time. It is designed to protect workers in enclosed spaces around bulk gas storage, underground, below deck in ships, in cryogenics labs or anywhere potential oxygen depletion could occur. Features Large LCD display: oxygen, temperature, %RH, battery life Audible, visual strobe and vibrating alarms Man down alarm - leverages accelerometer technology Lithium-ion rechargeable battery. USB Charging port Rechargeable Li-Ion battery – 12+ hours per charge Calibrate using ambient air Programmable alarm settings IP54 housing protects against dust and rain Tough rubber boot with heavy duty clip and loop SAN-20 Specifications Oxygen Sensor Measurement Range: 0 to 30.0% vol. Resolution: 0.1% vol. Temperature Range: -20 to 50°C (-4°F ~ 122°F) Humidity Range: 0 to 99% RH Baseline Drift (-10-50°C): <1% change in output @ 3 months Expected Lifespan: 24 months Temperature Sensor Temperature Range: -20.0 to 60°C (-4 to 140°F) display Display Resolution: 0.1°C (0.1°F) Display Options: °C/°F (switchable) Accuracy: +0.5°C(+0.9°F) Response Time: 5~30 seconds (device must equilibrate with environment) Humidity Sensor Measurement Range: 0.0 to 99.9% RH Display Resolution: 1%RH Accuracy: +4.5%RH Response Time: < 8 seconds General Operating: -20°C to 50°C (-4°F to 122°F), 0~99% RH non-condensing Storage: -20°C to 60°C (-4°F to 140°F), < 99% RH non-condensing Power Supply: Li-ion battery (4.2V, 400mAh) Dimensions: 2.36 x 1.38 x 0.98 in. (60x35x25mm) Weight: 1.58oz. (45 grams) Includes Device with Boot USB Power Cable & Adapter Clip User Manual Warranty 1 Year. See GasLab Terms and Conditions.

Suppliers

Company
Product
Description
Supplier Links
Personal Oxygen Safety Monitor - SAN-20 - GasLab
Ormond Beach, FL, United States
Personal Oxygen Safety Monitor
SAN-20
Personal Oxygen Safety Monitor SAN-20
GasLab's SAN-20 Personal Oxygen Safety Monitor is a wearable or hand-held personal oxygen level safety meter designed to monitor ambient air oxygen levels in real time. It is designed to protect workers in enclosed spaces around bulk gas storage, underground, below deck in ships, in cryogenics labs or anywhere potential oxygen depletion could occur. Features Large LCD display: oxygen, temperature, %RH, battery life Audible, visual strobe and vibrating alarms Man down alarm - leverages accelerometer technology Lithium-ion rechargeable battery. USB Charging port Rechargeable Li-Ion battery – 12+ hours per charge Calibrate using ambient air Programmable alarm settings IP54 housing protects against dust and rain Tough rubber boot with heavy duty clip and loop SAN-20 Specifications Oxygen Sensor Measurement Range: 0 to 30.0% vol. Resolution: 0.1% vol. Temperature Range: -20 to 50°C (-4°F ~ 122°F) Humidity Range: 0 to 99% RH Baseline Drift (-10-50°C): <1% change in output @ 3 months Expected Lifespan: 24 months Temperature Sensor Temperature Range: -20.0 to 60°C (-4 to 140°F) display Display Resolution: 0.1°C (0.1°F) Display Options: °C/°F (switchable) Accuracy: +0.5°C(+0.9°F) Response Time: 5~30 seconds (device must equilibrate with environment) Humidity Sensor Measurement Range: 0.0 to 99.9% RH Display Resolution: 1%RH Accuracy: +4.5%RH Response Time: < 8 seconds General Operating: -20°C to 50°C (-4°F to 122°F), 0~99% RH non-condensing Storage: -20°C to 60°C (-4°F to 140°F), < 99% RH non-condensing Power Supply: Li-ion battery (4.2V, 400mAh) Dimensions: 2.36 x 1.38 x 0.98 in. (60x35x25mm) Weight: 1.58oz. (45 grams) Includes Device with Boot USB Power Cable & Adapter Clip User Manual Warranty 1 Year. See GasLab Terms and Conditions.

GasLab's SAN-20 Personal Oxygen Safety Monitor is a wearable or hand-held personal oxygen level safety meter designed to monitor ambient air oxygen levels in real time. It is designed to protect workers in enclosed spaces around bulk gas storage, underground, below deck in ships, in cryogenics labs or anywhere potential oxygen depletion could occur.

Features

  • Large LCD display: oxygen, temperature, %RH, battery life
  • Audible, visual strobe and vibrating alarms
  • Man down alarm - leverages accelerometer technology
  • Lithium-ion rechargeable battery. USB Charging port
  • Rechargeable Li-Ion battery – 12+ hours per charge
  • Calibrate using ambient air
  • Programmable alarm settings
  • IP54 housing protects against dust and rain
  • Tough rubber boot with heavy duty clip and loop

SAN-20 Specifications

Oxygen Sensor

  • Measurement Range: 0 to 30.0% vol.
  • Resolution: 0.1% vol.
  • Temperature Range: -20 to 50°C (-4°F ~ 122°F)
  • Humidity Range: 0 to 99% RH
  • Baseline Drift (-10-50°C): <1% change in output @ 3 months
  • Expected Lifespan: 24 months

Temperature Sensor

  • Temperature Range: -20.0 to 60°C (-4 to 140°F) display
  • Display Resolution: 0.1°C (0.1°F)
  • Display Options: °C/°F (switchable)
  • Accuracy: +0.5°C(+0.9°F)
  • Response Time: 5~30 seconds (device must equilibrate with environment)

Humidity Sensor

  • Measurement Range: 0.0 to 99.9% RH
  • Display Resolution: 1%RH
  • Accuracy: +4.5%RH
  • Response Time: < 8 seconds

General

  • Operating: -20°C to 50°C (-4°F to 122°F), 0~99% RH non-condensing
  • Storage: -20°C to 60°C (-4°F to 140°F), < 99% RH non-condensing
  • Power Supply: Li-ion battery (4.2V, 400mAh)
  • Dimensions: 2.36 x 1.38 x 0.98 in. (60x35x25mm)
  • Weight: 1.58oz. (45 grams)

Includes

  • Device with Boot
  • USB Power Cable & Adapter
  • Clip
  • User Manual

Warranty

  • 1 Year. See GasLab Terms and Conditions.
Supplier's Site

Technical Specifications

  GasLab
Product Category Gas Instruments
Product Number SAN-20
Product Name Personal Oxygen Safety Monitor
Measurement Type %Volume
Gas Types O2; (0~30.0% vol.)
Features Temperature
Unlock Full Specs
to access all available technical data

Similar Products

CO2 Analyzer - PCE-AC 2000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Trace
Gas Types CO2
Display Digital
View Details
Gas Sampling System - MultiGard™ 5000 - MSA Safety
Specs
Application Process Gas
Instrument Type Monitor; Analyzer
Mounting Type Fixed
View Details
Vapor Flammability Analyzer - PrevEx Model SNR705 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); H2; (0-100% LFL); Methane (CH4) / Natural Gas; (0-100% LFL)
View Details
Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details