MSA Safety Gas Sampling System MultiGard™ 5000

Description
Efficient, cost-effective and easy to maintain gas sampling system. The economical, efficient MultiGard 5000 Gas Sampling System uses auto-standardization and flexible sample point order to analyze gas from up to 32 locations. Maintenance and calibration are made easy because all the work is performed at a single location, while also ensuring personnel don't have to enter the monitored area. The unit directly connects to Modbus TCP/BACnet IP networks, which allows communication to other equipment or controllers. The system allows secure viewing at one's personal computer. The screen provides easy access to scroll-down menus and visual indicators of sensor condition. Gas samples are drawn from up to 32 remote locations and delivered to customer-selectable internal analyzers Gas samples are sequentially delivered to internal analyzers Modular construction allows simple installation and maintenance Easy setup via front touch-screen panel display Color video screen details system's condition System can include up to four analyzers, reducing floor space, eliminating multiple systems, duplicate tubing, and unnecessary maintenance Users can check data from personal computer Options include discrete relays and Modbus TCP/BACnet IP output Markets: General Industry, Oil & Gas, Utilities
Request a Quote
Description
Efficient, cost-effective and easy to maintain gas sampling system. The economical, efficient MultiGard 5000 Gas Sampling System uses auto-standardization and flexible sample point order to analyze gas from up to 32 locations. Maintenance and calibration are made easy because all the work is performed at a single location, while also ensuring personnel don't have to enter the monitored area. The unit directly connects to Modbus TCP/BACnet IP networks, which allows communication to other equipment or controllers. The system allows secure viewing at one's personal computer. The screen provides easy access to scroll-down menus and visual indicators of sensor condition. Gas samples are drawn from up to 32 remote locations and delivered to customer-selectable internal analyzers Gas samples are sequentially delivered to internal analyzers Modular construction allows simple installation and maintenance Easy setup via front touch-screen panel display Color video screen details system's condition System can include up to four analyzers, reducing floor space, eliminating multiple systems, duplicate tubing, and unnecessary maintenance Users can check data from personal computer Options include discrete relays and Modbus TCP/BACnet IP output Markets: General Industry, Oil & Gas, Utilities
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gas Sampling System - MultiGard™ 5000 - MSA Safety
Cranberry Twp., PA, United States
Gas Sampling System
MultiGard™ 5000
Gas Sampling System MultiGard™ 5000
Efficient, cost-effective and easy to maintain gas sampling system. The economical, efficient MultiGard 5000 Gas Sampling System uses auto-standardization and flexible sample point order to analyze gas from up to 32 locations. Maintenance and calibration are made easy because all the work is performed at a single location, while also ensuring personnel don't have to enter the monitored area. The unit directly connects to Modbus TCP/BACnet IP networks, which allows communication to other equipment or controllers. The system allows secure viewing at one's personal computer. The screen provides easy access to scroll-down menus and visual indicators of sensor condition. Gas samples are drawn from up to 32 remote locations and delivered to customer-selectable internal analyzers Gas samples are sequentially delivered to internal analyzers Modular construction allows simple installation and maintenance Easy setup via front touch-screen panel display Color video screen details system's condition System can include up to four analyzers, reducing floor space, eliminating multiple systems, duplicate tubing, and unnecessary maintenance Users can check data from personal computer Options include discrete relays and Modbus TCP/BACnet IP output Markets: General Industry, Oil & Gas, Utilities

Efficient, cost-effective and easy to maintain gas sampling system.

The economical, efficient MultiGard 5000 Gas Sampling System uses auto-standardization and flexible sample point order to analyze gas from up to 32 locations. Maintenance and calibration are made easy because all the work is performed at a single location, while also ensuring personnel don't have to enter the monitored area. The unit directly connects to Modbus TCP/BACnet IP networks, which allows communication to other equipment or controllers. The system allows secure viewing at one's personal computer. The screen provides easy access to scroll-down menus and visual indicators of sensor condition.

  • Gas samples are drawn from up to 32 remote locations and delivered to customer-selectable internal analyzers
  • Gas samples are sequentially delivered to internal analyzers
  • Modular construction allows simple installation and maintenance
  • Easy setup via front touch-screen panel display
  • Color video screen details system's condition
  • System can include up to four analyzers, reducing floor space, eliminating multiple systems, duplicate tubing, and unnecessary maintenance
  • Users can check data from personal computer
  • Options include discrete relays and Modbus TCP/BACnet IP output

Markets: General Industry, Oil & Gas, Utilities

Supplier's Site

Technical Specifications

  MSA Safety
Product Category Gas Instruments
Product Number MultiGard™ 5000
Product Name Gas Sampling System
Application Process Gas
Unlock Full Specs
to access all available technical data

Similar Products

Gas Monitor - TG5000 - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Application Confined Space Entry; Ambient Air Monitoring
Gas Types Toxic; Combustible; NH3; (0-100, 0-1000 ppm); CO2; (0-2, 0-5% Vol); CO; (0-100, 0-500 ppm); Cl2; (0-5, 0-10, 0-20 ppm); ClO2; Hydrocarbons; (0-100% LEL); H2; (0-1000 ppm); HCl; (0-50 ppm); HCN; (0-50 ppm); HF; (0-10 ppm); H2S; (0-10, 0-50, 0-100 ppm); Methane (CH4) / Natural Gas; (0-100% LEL); NO2; (0-10 ppm); O2; (0-25%); SO2; (0-25 ppm)
View Details
Portable Multigas Detector - ALTAIR® 5X - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Application Personal Exposure Monitoring; Confined Space Entry
Gas Types Toxic; Combustible; NH3; (0-100 ppm); CO2; (0-10%Vol); CO; (0-2000 ppm, 0-10,000 ppm); Cl2; (0-10 ppm); ClO2; (0-1 ppm); Hydrocarbons; HCN; (0-30 ppm); H2S; (0-100 ppm, 0-200 ppm); Methane (CH4) / Natural Gas; (0-100%Vol); NO2; (0-20 ppm, 0-50 ppm); O2; (0-30%Vol); PH3; (0-5 ppm); SO2; (0-20 ppm); (VOC)
View Details
Open Path Gas Detector - Senscient ELDS™ - MSA Safety
Specs
Measurement Type %Volume
Application Ambient Air Monitoring
Gas Types Toxic; NH3; CO2; HCl; HF; H2S; Methane (CH4) / Natural Gas
View Details
Portable Multigas Detector - ALTAIR® 4XR - MSA Safety
Specs
Measurement Type %LEL or %LFL; Trace
Application Personal Exposure Monitoring; Confined Space Entry
Gas Types Toxic; Combustible; CO; (0-30%); Hydrocarbons; H2S; (0-200 pm); Methane (CH4) / Natural Gas; NO2; (0-50 ppm); O2; (0-30%); SO2; (0-20 ppm)
View Details