FLSmidth Radio Frequency Level Indicator SG-7

Description
120V AC (±15%), 240 V AC (±15%), 50/60 HZ Power - 4 watts Output relay - DPDT, 5a at 120 V AC Temp. range - -40°F to +160°F, 50 PSIG (3.5 Kg/cm2) pressure Sensitivity settings - dip switch selectable, 1-15 PF Time delay - dip switch delectable 1, 2, 4, 7 sec. Calibration and test via FOB magnet (external) Explosion proof (NEMA 7, 9) or general purpose (NEMA 4/5) 3/4" NPT SS or 1 1/4" NPT aluminum mounting 18.5" 316 St. Stl. probe, 3/8" thickness
Datasheet
Description
120V AC (±15%), 240 V AC (±15%), 50/60 HZ Power - 4 watts Output relay - DPDT, 5a at 120 V AC Temp. range - -40°F to +160°F, 50 PSIG (3.5 Kg/cm2) pressure Sensitivity settings - dip switch selectable, 1-15 PF Time delay - dip switch delectable 1, 2, 4, 7 sec. Calibration and test via FOB magnet (external) Explosion proof (NEMA 7, 9) or general purpose (NEMA 4/5) 3/4" NPT SS or 1 1/4" NPT aluminum mounting 18.5" 316 St. Stl. probe, 3/8" thickness
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radio Frequency Level Indicator - SG-7 - FLSmidth
Bethlehem, PA, USA
Radio Frequency Level Indicator
SG-7
Radio Frequency Level Indicator SG-7
120V AC (±15%), 240 V AC (±15%), 50/60 HZ Power - 4 watts Output relay - DPDT, 5a at 120 V AC Temp. range - -40°F to +160°F, 50 PSIG (3.5 Kg/cm2) pressure Sensitivity settings - dip switch selectable, 1-15 PF Time delay - dip switch delectable 1, 2, 4, 7 sec. Calibration and test via FOB magnet (external) Explosion proof (NEMA 7, 9) or general purpose (NEMA 4/5) 3/4" NPT SS or 1 1/4" NPT aluminum mounting 18.5" 316 St. Stl. probe, 3/8" thickness
  • 120V AC (±15%), 240 V AC (±15%), 50/60 HZ
  • Power - 4 watts
  • Output relay - DPDT, 5a at 120 V AC
  • Temp. range - -40°F to +160°F, 50 PSIG (3.5 Kg/cm2) pressure
  • Sensitivity settings - dip switch selectable, 1-15 PF
  • Time delay - dip switch delectable 1, 2, 4, 7 sec.
  • Calibration and test via FOB magnet (external)
  • Explosion proof (NEMA 7, 9) or general purpose (NEMA 4/5)
  • 3/4" NPT SS or 1 1/4" NPT aluminum mounting
  • 18.5" 316 St. Stl. probe, 3/8" thickness
Datasheet

Technical Specifications

  FLSmidth
Product Category Level Sensors
Product Number SG-7
Product Name Radio Frequency Level Indicator
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Vertical Float Valve – Top Mounting - OKC-1570-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details