The 191XL-024A is a hazardous location flashing signal light with a 24 Vac/dc operating voltage and amber lens, featuring a 50,000-hour LED lamp, field-configurable to steady-burn mode. It has a Type 4X, IP66 enclosure, is IP69K compliant, and is UL and cUL Listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 1, Groups E, F, and G; and Class III. The unit includes a dome guard and is available in 3/4-inch NPT pipe or surface mount configurations. Its dimensions are 9.25 inches in height with dome guard and 5.5 inches in diameter for pipe mount. Certified for operation from -67°F to 150°F (-55°C to 66°C), it weighs 4.0 lb (1.81 kg) net.
Features
Model 191XL is a hazardous location flashing signal light that comes standard in flashing mode and is field configurable to steady-burn mode for maximum functionality.
Federal Signal’s super bright LED array used in the 191XL produces intense light output and 50,000 hours of service. Increased shock and vibration resistance add to this unit’s rugged industrial portfolio of features.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 191XL-024A |
| Product Name | 191XL Hazardous Location Division Listed LED Lights |
| Mounting | 3/4-Inch NPT Pipe |
| Agency Approvals | UL; ULC; Marine,UL,cUL |
| Flash Type | Single; Continuous |
| Flash Rate | 60 flashes per minute |