Electraray Model 225-120B is a compact, rotating LED warning light for industrial use, featuring a 1/2-inch NPT pipe mount and operating at 120 Vac. It produces 90 revolutions per minute with a 2,000 cd output and is housed in a Type 4X, IP66, and IP69K compliant polycarbonate enclosure. The unit is UL and cUL Listed for indoor and outdoor use, with dimensions of 7.25 inches in height and 5.5 inches in diameter, weighing 2.0 lb. The lens color is blue.
Features
Electraray® Model 225 is a compact, rotating warning light designed for industrial uses.
Model 225 has a closed cell neoprene gasket that makes it water resistant. The injection molded reflector rotates around an LED lamp and produces 90 flashes per minute. It is available ready to mount on a 1/2-inch NPT pipe. Optional mounting brackets are available, simplifying installation on walls and in corners.
Federal Signal’s Electraray rotating light is ideal for calling attention to emergency situations or process status changes.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 225-120B |
| Product Name | 225 Electraray® Rotating Warning Lights |
| Mounting | 1/2-Inch NPT Pipe |
| Features | Outdoor Rated |
| Agency Approvals | UL; ULC; UL,cUL |
| Visual Indicators | Revolving |
| Flash Type | Single |