Federal Signal Corporation - Industrial Signaling and Systems FSEX Explosion-Proof Strobe Lights FSEX-24PMC-MOD

Description
Approved for mounting in any manner– including dome up Synchronize with SSM module Four lens colors: Amber, Blue, Clear and Red 10,000 hour strobe tube 3/4" NPT pendant, ceiling and wall mount options available Dome guard optional Conformal coated PCBA Type 4X, IP66 enclosure IP69K compliant Marine Rated CSFM Approved UL and cUL for Class I, Division 1, Groups C and D; Class I, Division 2, Groups A, B, C, and D; Class II, Groups E, F, and G; Class III The mount for this explosion-proof light is not included. Please add the desired signal to your cart and then use the “Select Mount” button below to add the mount to your order. Features Federal Signal’s Model FSEX explosion-proof strobe light produces 80 high-intensity flashes per minute. This warning light operates on 24VDC and is unique to the market because it covers an entire range of possible mounting configurations including dome up. This explosion proof light is designed for use in alarm notification systems and is compatible with fire alarm and suppression supervised control panels and power boosters. The 24VDC FSEX features a voltage-in-rush-limi ting PCB design that provides greater compatibility with factory automation control systems and less electrical interference with in-rush-sensitive devices. Federal Signal’s Model FSEX explosion-proof light is specifically designed for explosion-proof atmospheres and/or corrosive environments. It is easy to install and requires very low maintenance, making it ideal for use in areas such as oil rigs, mines, refineries, and chemical plants.
Request a Quote Datasheet
Description
Approved for mounting in any manner– including dome up Synchronize with SSM module Four lens colors: Amber, Blue, Clear and Red 10,000 hour strobe tube 3/4" NPT pendant, ceiling and wall mount options available Dome guard optional Conformal coated PCBA Type 4X, IP66 enclosure IP69K compliant Marine Rated CSFM Approved UL and cUL for Class I, Division 1, Groups C and D; Class I, Division 2, Groups A, B, C, and D; Class II, Groups E, F, and G; Class III The mount for this explosion-proof light is not included. Please add the desired signal to your cart and then use the “Select Mount” button below to add the mount to your order. Features Federal Signal’s Model FSEX explosion-proof strobe light produces 80 high-intensity flashes per minute. This warning light operates on 24VDC and is unique to the market because it covers an entire range of possible mounting configurations including dome up. This explosion proof light is designed for use in alarm notification systems and is compatible with fire alarm and suppression supervised control panels and power boosters. The 24VDC FSEX features a voltage-in-rush-limi ting PCB design that provides greater compatibility with factory automation control systems and less electrical interference with in-rush-sensitive devices. Federal Signal’s Model FSEX explosion-proof light is specifically designed for explosion-proof atmospheres and/or corrosive environments. It is easy to install and requires very low maintenance, making it ideal for use in areas such as oil rigs, mines, refineries, and chemical plants.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FSEX Explosion-Proof Strobe Lights - FSEX-24PMC-MOD - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
FSEX Explosion-Proof Strobe Lights
FSEX-24PMC-MOD
FSEX Explosion-Proof Strobe Lights FSEX-24PMC-MOD
Approved for mounting in any manner– including dome up Synchronize with SSM module Four lens colors: Amber, Blue, Clear and Red 10,000 hour strobe tube 3/4" NPT pendant, ceiling and wall mount options available Dome guard optional Conformal coated PCBA Type 4X, IP66 enclosure IP69K compliant Marine Rated CSFM Approved UL and cUL for Class I, Division 1, Groups C and D; Class I, Division 2, Groups A, B, C, and D; Class II, Groups E, F, and G; Class III The mount for this explosion-proof light is not included. Please add the desired signal to your cart and then use the “Select Mount” button below to add the mount to your order. Features Federal Signal’s Model FSEX explosion-proof strobe light produces 80 high-intensity flashes per minute. This warning light operates on 24VDC and is unique to the market because it covers an entire range of possible mounting configurations including dome up. This explosion proof light is designed for use in alarm notification systems and is compatible with fire alarm and suppression supervised control panels and power boosters. The 24VDC FSEX features a voltage-in-rush-limi ting PCB design that provides greater compatibility with factory automation control systems and less electrical interference with in-rush-sensitive devices. Federal Signal’s Model FSEX explosion-proof light is specifically designed for explosion-proof atmospheres and/or corrosive environments. It is easy to install and requires very low maintenance, making it ideal for use in areas such as oil rigs, mines, refineries, and chemical plants.
  • Approved for mounting in any manner– including dome up
  • Synchronize with SSM module
  • Four lens colors: Amber, Blue, Clear and Red
  • 10,000 hour strobe tube
  • 3/4" NPT pendant, ceiling and wall mount options available
  • Dome guard optional
  • Conformal coated PCBA
  • Type 4X, IP66 enclosure
  • IP69K compliant
  • Marine Rated
  • CSFM Approved
  • UL and cUL for Class I, Division 1, Groups C and D; Class I, Division 2, Groups A, B, C, and D; Class II, Groups E, F, and G; Class III

The mount for this explosion-proof light is not included. Please add the desired signal to your cart and then use the “Select Mount” button below to add the mount to your order.

Features

Federal Signal’s Model FSEX explosion-proof strobe light produces 80 high-intensity flashes per minute. This warning light operates on 24VDC and is unique to the market because it covers an entire range of possible mounting configurations including dome up. This explosion proof light is designed for use in alarm notification systems and is compatible with fire alarm and suppression supervised control panels and power boosters.

The 24VDC FSEX features a voltage-in-rush-limiting PCB design that provides greater compatibility with factory automation control systems and less electrical interference with in-rush-sensitive devices.

Federal Signal’s Model FSEX explosion-proof light is specifically designed for explosion-proof atmospheres and/or corrosive environments. It is easy to install and requires very low maintenance, making it ideal for use in areas such as oil rigs, mines, refineries, and chemical plants.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Warning Lights
Product Number FSEX-24PMC-MOD
Product Name FSEX Explosion-Proof Strobe Lights
Mounting 3/4-Inch NPT Pendant,Ceiling,Wall
Features Explosion Proof
Agency Approvals UL; ULC; CSFM,Marine,UL,cUL
Visual Indicators Strobe
Unlock Full Specs
to access all available technical data

Similar Products

131ST and 131DST Starfire® Strobe Warning Lights - 131DST-120R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-AC-T-C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting U-Bracket
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details
151XST Hazardous Location Strobe Lights - 151XST-S120R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,Marine,UL,cUL
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-AC-T-B-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting U-Bracket
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details