Federal Signal Corporation - Industrial Signaling and Systems FB24STHI and FB24STHI-024C-CN Fireball® Supervised Hearing Impaired Strobe Warning Lights FB24STHI-024C-CN

Description
Available in 24VDC Four wires and supervisory diode Clear dome 10,000-hour strobe Integrated 1/2-inch NPT pipe and surface mount Black epoxy coating for superior corrosion resistance In-rush protected Conformal coated PCBA Type 4X, IP66 enclosure IP67, IP69K compliant CSFM Approved UL and cUL Listed FB24STHI-024C is UL Fire Listed FB24STHI-024C-CN is ULC Fire Listed Features Model FB24STHI features a voltage in-rush limiting PCB design that provides greater compatibility with control systems and panels and less electrical interference with in-rush sensitive devices. Fireball FB24STHI contains a supervisory diode and four wire leads, for use in fire alarm applications. This strobe is UL and ULC Fire Listed for hearing impaired applications.
Request a Quote Datasheet
Description
Available in 24VDC Four wires and supervisory diode Clear dome 10,000-hour strobe Integrated 1/2-inch NPT pipe and surface mount Black epoxy coating for superior corrosion resistance In-rush protected Conformal coated PCBA Type 4X, IP66 enclosure IP67, IP69K compliant CSFM Approved UL and cUL Listed FB24STHI-024C is UL Fire Listed FB24STHI-024C-CN is ULC Fire Listed Features Model FB24STHI features a voltage in-rush limiting PCB design that provides greater compatibility with control systems and panels and less electrical interference with in-rush sensitive devices. Fireball FB24STHI contains a supervisory diode and four wire leads, for use in fire alarm applications. This strobe is UL and ULC Fire Listed for hearing impaired applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FB24STHI and FB24STHI-024C-CN Fireball® Supervised Hearing Impaired Strobe Warning Lights - FB24STHI-024C-CN - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
FB24STHI and FB24STHI-024C-CN Fireball® Supervised Hearing Impaired Strobe Warning Lights
FB24STHI-024C-CN
FB24STHI and FB24STHI-024C-CN Fireball® Supervised Hearing Impaired Strobe Warning Lights FB24STHI-024C-CN
Available in 24VDC Four wires and supervisory diode Clear dome 10,000-hour strobe Integrated 1/2-inch NPT pipe and surface mount Black epoxy coating for superior corrosion resistance In-rush protected Conformal coated PCBA Type 4X, IP66 enclosure IP67, IP69K compliant CSFM Approved UL and cUL Listed FB24STHI-024C is UL Fire Listed FB24STHI-024C-CN is ULC Fire Listed Features Model FB24STHI features a voltage in-rush limiting PCB design that provides greater compatibility with control systems and panels and less electrical interference with in-rush sensitive devices. Fireball FB24STHI contains a supervisory diode and four wire leads, for use in fire alarm applications. This strobe is UL and ULC Fire Listed for hearing impaired applications.
  • Available in 24VDC
  • Four wires and supervisory diode
  • Clear dome
  • 10,000-hour strobe
  • Integrated 1/2-inch NPT pipe and surface mount
  • Black epoxy coating for superior corrosion resistance
  • In-rush protected
  • Conformal coated PCBA
  • Type 4X, IP66 enclosure
  • IP67, IP69K compliant
  • CSFM Approved
  • UL and cUL Listed
  • FB24STHI-024C is UL Fire Listed
  • FB24STHI-024C-CN is ULC Fire Listed

Features

Model FB24STHI features a voltage in-rush limiting PCB design that provides greater compatibility with control systems and panels and less electrical interference with in-rush sensitive devices.

Fireball FB24STHI contains a supervisory diode and four wire leads, for use in fire alarm applications. This strobe is UL and ULC Fire Listed for hearing impaired applications.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Warning Lights
Product Number FB24STHI-024C-CN
Product Name FB24STHI and FB24STHI-024C-CN Fireball® Supervised Hearing Impaired Strobe Warning Lights
Mounting 1/2-Inch NPT Pipe,Surface
Agency Approvals UL; ULC Fire
Visual Indicators Strobe
Unlock Full Specs
to access all available technical data

Similar Products

FB2PST-I Fireball® Strobe Warning Lights - FB2PST-I-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-AC-T-Y-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting U-Bracket
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details
FB2LEDX Fireball LED Hazardous Location Single and Quad Color Warning Lights - FB2LEDX-QC-012-024-S - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL,CE
View Details
225XST Electraray® Hazardous Location Strobe Warning Lights - 225XST-012-024M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL,NSF
View Details