Model 191XL-CN-024A is a hazardous location LED flashing signal light, field-configurable to steady-burn, with a 24 Vac/dc operating voltage and amber lens. It has a Type 4X, IP66 enclosure, is IP69K compliant, and meets UL and cUL listings for Class I, Zone 2, AEx nA IIC Gc, and Zone 22 AEx tc IIIC Dc. It features a 50,000-hour vibration-resistant LED lamp, dome guard, and is available in 3/4-inch NPT pipe mount or surface mount configurations. The unit has a height of 8.18 in (207.8 mm) with dome guard and a diameter of 6.52 in (165.6 mm).
Features
Model 191XL-CN is a hazardous location LED signal light that comes standard in flashing mode and is field configurable to steady-burn mode for maximum functionality.
Federal Signal’s super bright LED array used in the 191XL-CN produces intense light output and 50,000 hours of service. Increased shock and vibration resistance add to this unit’s rugged industrial portfolio of features.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 191XL-CN-024A |
| Product Name | 191XL-CN Hazardous Location Zone Listed LED Lights |
| Mounting | 3/4-Inch NPT Pipe |
| Agency Approvals | UL; ULC; Marine,UL,cUL |
| Flash Type | Single; Continuous |
| Flash Rate | 60 flashes per minute |