Federal Signal Corporation - Industrial Signaling and Systems FB2LED Fireball® LED Single and Quad Color Warning Lights FB2LED-012-024B

Description
The FB2LED fixed color versions have 60FPM, 120FPM, and Steady ON The FB2LED-QC quad color versions have 60FPM, Simulated Strobe, and Steady ON Three flash patterns; 60FPM, simulated strobe, and steady Multicolor FB2LED-QC warning lights are available with a clear, fresnel lens and four colors (Amber, Blue, Green, and Red) in one unit Multicolor FB2LED-QC-S status indicator lights are available with a clear, opaque lens and four colors (Amber, Blue, Green, and Red) in one unit PLC compatible - works with standard PLC relay output cards or standard sourcing modules, and can be programmed and managed through PLC software Available in 12-24 Vdc or 120-240 Vac 50,000-hour LED Integrated 1/2-inch NPT pipe and surface mount Indoor/outdoor use Type 4X, IP66 enclosure IP67, IP69K compliant CE certified (FB2LED-QC only) UL and cUL Listed Features The FB2LED family consists of single and multicolor LED warning lights that can be used for both long-distance signaling and status indication. All LED warning lights are available in 12-24VDC and 120-240VAC and feature three flash patterns (60FPM, simulated strobe, and steady). The zinc die-cast alloy base features an integrated 1/2-inch NPT pipe mount and three holes required for surface mount configurations. Vertical wall and corner mounting accessories are sold separately. The housing for the FB2LED LED warning light is designed to protect against corrosion, vibration, water- and dust-ingress, and high-pressure and temperature spray-downs. These LED warning lights are ideal in harsh applications, including industrial warning, process control, status indication, and food processing. Single and Multicolor LED Warning Lights Single color and Multicolor FB2LED warning lights feature a fresnel lens that is designed to focus and direct light output into a specific beam pattern. The concentrated light output allows the light to be seen at a far distance, making it ideal for long-distance signaling. The single color LED warning lights feature a colored, fresnel lens and are available in five colors (Amber, Blue, Clear, Green, Magenta, and Red) and feature Federal Signal’s patented Power Select™ technology. PowerSelect allows a user to select one of three flash patterns without having to open the unit by following a sequence when power is applied. Multicolor FB2LED-QC models are available as warning lights and status indicators. The multicolor LED warning lights feature a clear, fresnel lens, four colors (Amber, Blue, Green, and Red), and three flash patterns per unit. Twelve color and flash pattern combinations are achieved by wiring selection. Multicolor Status Indicator Lights Multicolor FB2LED-QC-S status indicator lights feature an opaque lens that diffuses the LED light source to achieve a uniform appearance. This is ideal when a visual signal is needed in close proximity, such as work cells or HMI panels. Multicolor status indicator lights feature a clear, opaque lens, four colors (Amber, Blue, Green, and Red), and three flash patterns per unit. Twelve color and flash pattern combinations are achieved by wiring selection.
Request a Quote Datasheet
Description
The FB2LED fixed color versions have 60FPM, 120FPM, and Steady ON The FB2LED-QC quad color versions have 60FPM, Simulated Strobe, and Steady ON Three flash patterns; 60FPM, simulated strobe, and steady Multicolor FB2LED-QC warning lights are available with a clear, fresnel lens and four colors (Amber, Blue, Green, and Red) in one unit Multicolor FB2LED-QC-S status indicator lights are available with a clear, opaque lens and four colors (Amber, Blue, Green, and Red) in one unit PLC compatible - works with standard PLC relay output cards or standard sourcing modules, and can be programmed and managed through PLC software Available in 12-24 Vdc or 120-240 Vac 50,000-hour LED Integrated 1/2-inch NPT pipe and surface mount Indoor/outdoor use Type 4X, IP66 enclosure IP67, IP69K compliant CE certified (FB2LED-QC only) UL and cUL Listed Features The FB2LED family consists of single and multicolor LED warning lights that can be used for both long-distance signaling and status indication. All LED warning lights are available in 12-24VDC and 120-240VAC and feature three flash patterns (60FPM, simulated strobe, and steady). The zinc die-cast alloy base features an integrated 1/2-inch NPT pipe mount and three holes required for surface mount configurations. Vertical wall and corner mounting accessories are sold separately. The housing for the FB2LED LED warning light is designed to protect against corrosion, vibration, water- and dust-ingress, and high-pressure and temperature spray-downs. These LED warning lights are ideal in harsh applications, including industrial warning, process control, status indication, and food processing. Single and Multicolor LED Warning Lights Single color and Multicolor FB2LED warning lights feature a fresnel lens that is designed to focus and direct light output into a specific beam pattern. The concentrated light output allows the light to be seen at a far distance, making it ideal for long-distance signaling. The single color LED warning lights feature a colored, fresnel lens and are available in five colors (Amber, Blue, Clear, Green, Magenta, and Red) and feature Federal Signal’s patented Power Select™ technology. PowerSelect allows a user to select one of three flash patterns without having to open the unit by following a sequence when power is applied. Multicolor FB2LED-QC models are available as warning lights and status indicators. The multicolor LED warning lights feature a clear, fresnel lens, four colors (Amber, Blue, Green, and Red), and three flash patterns per unit. Twelve color and flash pattern combinations are achieved by wiring selection. Multicolor Status Indicator Lights Multicolor FB2LED-QC-S status indicator lights feature an opaque lens that diffuses the LED light source to achieve a uniform appearance. This is ideal when a visual signal is needed in close proximity, such as work cells or HMI panels. Multicolor status indicator lights feature a clear, opaque lens, four colors (Amber, Blue, Green, and Red), and three flash patterns per unit. Twelve color and flash pattern combinations are achieved by wiring selection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FB2LED Fireball® LED Single and Quad Color Warning Lights - FB2LED-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
FB2LED Fireball® LED Single and Quad Color Warning Lights
FB2LED-012-024B
FB2LED Fireball® LED Single and Quad Color Warning Lights FB2LED-012-024B
The FB2LED fixed color versions have 60FPM, 120FPM, and Steady ON The FB2LED-QC quad color versions have 60FPM, Simulated Strobe, and Steady ON Three flash patterns; 60FPM, simulated strobe, and steady Multicolor FB2LED-QC warning lights are available with a clear, fresnel lens and four colors (Amber, Blue, Green, and Red) in one unit Multicolor FB2LED-QC-S status indicator lights are available with a clear, opaque lens and four colors (Amber, Blue, Green, and Red) in one unit PLC compatible - works with standard PLC relay output cards or standard sourcing modules, and can be programmed and managed through PLC software Available in 12-24 Vdc or 120-240 Vac 50,000-hour LED Integrated 1/2-inch NPT pipe and surface mount Indoor/outdoor use Type 4X, IP66 enclosure IP67, IP69K compliant CE certified (FB2LED-QC only) UL and cUL Listed Features The FB2LED family consists of single and multicolor LED warning lights that can be used for both long-distance signaling and status indication. All LED warning lights are available in 12-24VDC and 120-240VAC and feature three flash patterns (60FPM, simulated strobe, and steady). The zinc die-cast alloy base features an integrated 1/2-inch NPT pipe mount and three holes required for surface mount configurations. Vertical wall and corner mounting accessories are sold separately. The housing for the FB2LED LED warning light is designed to protect against corrosion, vibration, water- and dust-ingress, and high-pressure and temperature spray-downs. These LED warning lights are ideal in harsh applications, including industrial warning, process control, status indication, and food processing. Single and Multicolor LED Warning Lights Single color and Multicolor FB2LED warning lights feature a fresnel lens that is designed to focus and direct light output into a specific beam pattern. The concentrated light output allows the light to be seen at a far distance, making it ideal for long-distance signaling. The single color LED warning lights feature a colored, fresnel lens and are available in five colors (Amber, Blue, Clear, Green, Magenta, and Red) and feature Federal Signal’s patented Power Select™ technology. PowerSelect allows a user to select one of three flash patterns without having to open the unit by following a sequence when power is applied. Multicolor FB2LED-QC models are available as warning lights and status indicators. The multicolor LED warning lights feature a clear, fresnel lens, four colors (Amber, Blue, Green, and Red), and three flash patterns per unit. Twelve color and flash pattern combinations are achieved by wiring selection. Multicolor Status Indicator Lights Multicolor FB2LED-QC-S status indicator lights feature an opaque lens that diffuses the LED light source to achieve a uniform appearance. This is ideal when a visual signal is needed in close proximity, such as work cells or HMI panels. Multicolor status indicator lights feature a clear, opaque lens, four colors (Amber, Blue, Green, and Red), and three flash patterns per unit. Twelve color and flash pattern combinations are achieved by wiring selection.
  • The FB2LED fixed color versions have 60FPM, 120FPM, and Steady ON
  • The FB2LED-QC quad color versions have 60FPM, Simulated Strobe, and Steady ON
  • Three flash patterns; 60FPM, simulated strobe, and steady
  • Multicolor FB2LED-QC warning lights are available with a clear, fresnel lens and four colors (Amber, Blue, Green, and Red) in one unit
  • Multicolor FB2LED-QC-S status indicator lights are available with a clear, opaque lens and four colors (Amber, Blue, Green, and Red) in one unit
  • PLC compatible - works with standard PLC relay output cards or standard sourcing modules, and can be programmed and managed through PLC software
  • Available in 12-24 Vdc or 120-240 Vac
  • 50,000-hour LED
  • Integrated 1/2-inch NPT pipe and surface mount
  • Indoor/outdoor use
  • Type 4X, IP66 enclosure
  • IP67, IP69K compliant
  • CE certified (FB2LED-QC only)
  • UL and cUL Listed

Features

The FB2LED family consists of single and multicolor LED warning lights that can be used for both long-distance signaling and status indication. All LED warning lights are available in 12-24VDC and 120-240VAC and feature three flash patterns (60FPM, simulated strobe, and steady).

The zinc die-cast alloy base features an integrated 1/2-inch NPT pipe mount and three holes required for surface mount configurations. Vertical wall and corner mounting accessories are sold separately. The housing for the FB2LED LED warning light is designed to protect against corrosion, vibration, water- and dust-ingress, and high-pressure and temperature spray-downs. These LED warning lights are ideal in harsh applications, including industrial warning, process control, status indication, and food processing.

Single and Multicolor LED Warning Lights
Single color and Multicolor FB2LED warning lights feature a fresnel lens that is designed to focus and direct light output into a specific beam pattern. The concentrated light output allows the light to be seen at a far distance, making it ideal for long-distance signaling.

The single color LED warning lights feature a colored, fresnel lens and are available in five colors (Amber, Blue, Clear, Green, Magenta, and Red) and feature Federal Signal’s patented Power Select™ technology. PowerSelect allows a user to select one of three flash patterns without having to open the unit by following a sequence when power is applied.

Multicolor FB2LED-QC models are available as warning lights and status indicators. The multicolor LED warning lights feature a clear, fresnel lens, four colors (Amber, Blue, Green, and Red), and three flash patterns per unit. Twelve color and flash pattern combinations are achieved by wiring selection.

Multicolor Status Indicator Lights
Multicolor FB2LED-QC-S status indicator lights feature an opaque lens that diffuses the LED light source to achieve a uniform appearance. This is ideal when a visual signal is needed in close proximity, such as work cells or HMI panels.

Multicolor status indicator lights feature a clear, opaque lens, four colors (Amber, Blue, Green, and Red), and three flash patterns per unit. Twelve color and flash pattern combinations are achieved by wiring selection.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Warning Lights
Product Number FB2LED-012-024B
Product Name FB2LED Fireball® LED Single and Quad Color Warning Lights
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL
Power 300 watts
Unlock Full Specs
to access all available technical data

Similar Products

FB2PST-I Fireball® Strobe Warning Lights - FB2PST-I-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-AC-E-M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details
371LED Commander® LED Rotating Warning Beacons - 371LED-120G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1-Inch NPT Pipe,Surface
Agency Approvals UL; ULC; UL,cUL
Visual Indicators Revolving
View Details
FB2PST Fireball® Strobe Warning Lights - FB2PST-120A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,CSFM,UL,cUL
View Details