Fargo Controls, Inc. 18 mm Stainless Steel DC Photoelectric Sensor S4050

Description
FEATURES: Stainless steel housing Programmable output NPN/PNP Sensitivity adjustment standard LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models CE Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote
Description
FEATURES: Stainless steel housing Programmable output NPN/PNP Sensitivity adjustment standard LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models CE Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S4050 is a direct reflection photoelectric sensor with a 18 mm stainless steel AISI 303 housing and a pre-wired 2 m PVC cable. It operates with a 10-30 Vdc power supply, has a sensing distance of 20 cm relative to matte white paper, and features programmable NPN/PNP output with NO and NC states. The sensor includes short circuit and reverse polarity protection, LED indicators for status and stability, sensitivity adjustment, and complies with IP67 for dust and immersion resistance. It operates at up to 700 Hz and is immune to light interference up to 10,000 Lux. Power drain is up to 50 mA, with a voltage drop of ≤3 V in the on state.

Datasheet Summary
Powered by GS/AI

The S4050 is a direct reflection photoelectric sensor with a 18 mm stainless steel AISI 303 housing and a pre-wired 2 m PVC cable. It operates with a 10-30 Vdc power supply, has a sensing distance of 20 cm relative to matte white paper, and features programmable NPN/PNP output with NO and NC states. The sensor includes short circuit and reverse polarity protection, LED indicators for status and stability, sensitivity adjustment, and complies with IP67 for dust and immersion resistance. It operates at up to 700 Hz and is immune to light interference up to 10,000 Lux. Power drain is up to 50 mA, with a voltage drop of ≤3 V in the on state.

Suppliers

Company
Product
Description
Supplier Links
18 mm Stainless Steel DC Photoelectric Sensor - S4050 - Fargo Controls, Inc.
Eatontown, NJ, USA
18 mm Stainless Steel DC Photoelectric Sensor
S4050
18 mm Stainless Steel DC Photoelectric Sensor S4050
FEATURES: Stainless steel housing Programmable output NPN/PNP Sensitivity adjustment standard LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models CE Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion

FEATURES:

  • Stainless steel housing
  • Programmable output NPN/PNP
  • Sensitivity adjustment standard
  • LED function indicators
  • Short circuit & reverse polarity protection
  • Pre-wired cable or connector models
  • CE Compliant to the EMC directive
  • Protection degree IP67: dust tight and protection from the effects of immersion
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Photoelectric Sensors
Product Number S4050
Product Name 18 mm Stainless Steel DC Photoelectric Sensor
Body Shape Threaded Barrel
Operation Distance 7.87 inch (200 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
Optical Technology Type Diffuse
Beam Type Infrared
Unlock Full Specs
to access all available technical data