Fargo Controls, Inc. Direct Reflection Photoelectric Sensors, Diffuse PD18M1PSC

Description
Features: Starting as low as $31.50 each Mating M12S2M... connector with 2 meters of cable included with all connector versions Sensitivity adjustment on select units Reverse polarity protection Protection degree IP65: dust tight and protected against water spray from any direction
Request a Quote
Description
Features: Starting as low as $31.50 each Mating M12S2M... connector with 2 meters of cable included with all connector versions Sensitivity adjustment on select units Reverse polarity protection Protection degree IP65: dust tight and protected against water spray from any direction
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PD18M1PSC is a diffused direct reflection photoelectric sensor with a PNP normally open output, featuring a 30 cm adjustable operating distance, M18 x 1 threaded body, and a plastic case. It operates on 10-30 Vdc with a power drain of ≤20 mA and a maximum switching current of 200 mA. The sensor includes reverse polarity protection, an infrared light source, and an IP65 protection rating for dust tightness and water spray resistance. It has a response time of less than 3 ms and light immunity up to 10,000 lux sunlight or 3,000 lux incandescent light. The model includes a mating M12S2M connector with 2 meters of cable. Operating temperature ranges from -25 °C to +55 °C.

Datasheet Summary
Powered by GS/AI

The PD18M1PSC is a diffused direct reflection photoelectric sensor with a PNP normally open output, featuring a 30 cm adjustable operating distance, M18 x 1 threaded body, and a plastic case. It operates on 10-30 Vdc with a power drain of ≤20 mA and a maximum switching current of 200 mA. The sensor includes reverse polarity protection, an infrared light source, and an IP65 protection rating for dust tightness and water spray resistance. It has a response time of less than 3 ms and light immunity up to 10,000 lux sunlight or 3,000 lux incandescent light. The model includes a mating M12S2M connector with 2 meters of cable. Operating temperature ranges from -25 °C to +55 °C.

Suppliers

Company
Product
Description
Supplier Links
Direct Reflection Photoelectric Sensors, Diffuse - PD18M1PSC - Fargo Controls, Inc.
Eatontown, NJ, USA
Direct Reflection Photoelectric Sensors, Diffuse
PD18M1PSC
Direct Reflection Photoelectric Sensors, Diffuse PD18M1PSC
Features: Starting as low as $31.50 each Mating M12S2M... connector with 2 meters of cable included with all connector versions Sensitivity adjustment on select units Reverse polarity protection Protection degree IP65: dust tight and protected against water spray from any direction

Features:

  • Starting as low as $31.50 each
  • Mating M12S2M... connector with 2 meters of cable included with all connector versions
  • Sensitivity adjustment on select units
  • Reverse polarity protection
  • Protection degree IP65: dust tight and protected against water spray from any direction
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Photoelectric Sensors
Product Number PD18M1PSC
Product Name Direct Reflection Photoelectric Sensors, Diffuse
Body Shape Cylindrical
Operation Distance 1.18 inch (30 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
Optical Technology Type Diffuse
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data