Fargo Controls, Inc.18 mm Plastic AC Photoelectric SensorS4241
Description
FEATURES:
Plastic housing
Programmable output NO/NC
Sensitivity adjustment standard
LED function indicator
20-250 VAC operating voltage
Pre-wired cable or connector models
CE Compliant to the EMC directive
Protection degree IP67: dust tight and protection from the effects of immersion
Fargo Controls, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
FEATURES:
Plastic housing
Programmable output NO/NC
Sensitivity adjustment standard
LED function indicator
20-250 VAC operating voltage
Pre-wired cable or connector models
CE Compliant to the EMC directive
Protection degree IP67: dust tight and protection from the effects of immersion
FEATURES:
Plastic housing
Programmable output NO/NC
Sensitivity adjustment standard
LED function indicator
20-250 VAC operating voltage
Pre-wired cable or connector models
CE Compliant to the EMC directive
Protection degree IP67: dust tight and protection from the effects of immersion
FEATURES:
Plastic housing
Programmable output NO/NC
Sensitivity adjustment standard
LED function indicator
20-250 VAC operating voltage
Pre-wired cable or connector models
CE Compliant to the EMC directive
Protection degree IP67: dust tight and protection from the effects of immersion