Fairview Microwave Inc. RA SMA Female (Jack) to QMA Male (Plug) Adapter, 1.4 VSWR SM5576

Description
SMA adapter SM5576 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to QMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.4:1. SMA to QMA adapter is constructed with female gender on side 1 and male on side 2. SM5576 SMA female to QMA male coaxial adapter from Fairview is a right angle body style. This right angle SMA connector adapter is a 90 degree right angle RF elbow adapter design. Fairview female SMA to male QMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and QMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SMA adapter SM5576 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to QMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.4:1. SMA to QMA adapter is constructed with female gender on side 1 and male on side 2. SM5576 SMA female to QMA male coaxial adapter from Fairview is a right angle body style. This right angle SMA connector adapter is a 90 degree right angle RF elbow adapter design. Fairview female SMA to male QMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and QMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RA SMA Female (Jack) to QMA Male (Plug) Adapter, 1.4 VSWR - SM5576 - Fairview Microwave Inc.
Lewisville, TX, United States
RA SMA Female (Jack) to QMA Male (Plug) Adapter, 1.4 VSWR
SM5576
RA SMA Female (Jack) to QMA Male (Plug) Adapter, 1.4 VSWR SM5576
SMA adapter SM5576 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to QMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.4:1. SMA to QMA adapter is constructed with female gender on side 1 and male on side 2. SM5576 SMA female to QMA male coaxial adapter from Fairview is a right angle body style. This right angle SMA connector adapter is a 90 degree right angle RF elbow adapter design. Fairview female SMA to male QMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and QMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SMA adapter SM5576 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to QMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.4:1.

SMA to QMA adapter is constructed with female gender on side 1 and male on side 2. SM5576 SMA female to QMA male coaxial adapter from Fairview is a right angle body style. This right angle SMA connector adapter is a 90 degree right angle RF elbow adapter design.

Fairview female SMA to male QMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and QMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM5576
Product Name RA SMA Female (Jack) to QMA Male (Plug) Adapter, 1.4 VSWR
Connector Type QMA; SMA
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR187 (BJ48) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR187E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
View Details
RF Adapter Straight SMA Male to SMA Male DC - 18GHz 50Ω - SM-SM50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.12 :1
View Details
Couplers - LLC18-N-MF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details