UIY Inc. WR75 (BJ120) End Launch 180° Waveguide to Coaxial Adapter UIYWTCWR75E

Description
WR75 (BJ120) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR75 (BJ120) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UIYWTCWR75E is a WR75 (BJ120) waveguide to coaxial adapter designed for RF applications in military, space, and commercial environments. It features an SMA-F coaxial connector and supports a frequency range of 9.84 to 15.0 GHz with a maximum insertion loss of 0.3 dB and a VSWR of 1.25. The adapter handles a peak power of 50 W and operates across a temperature range of -55 to +85 °C. The mechanical dimensions are defined by a standard waveguide flange and coaxial interface, with a general tolerance of ±2%. A one-year warranty is provided.

Datasheet Summary
Powered by GS/AI

UIYWTCWR75E is a WR75 (BJ120) waveguide to coaxial adapter designed for RF applications in military, space, and commercial environments. It features an SMA-F coaxial connector and supports a frequency range of 9.84 to 15.0 GHz with a maximum insertion loss of 0.3 dB and a VSWR of 1.25. The adapter handles a peak power of 50 W and operates across a temperature range of -55 to +85 °C. The mechanical dimensions are defined by a standard waveguide flange and coaxial interface, with a general tolerance of ±2%. A one-year warranty is provided.

Suppliers

Company
Product
Description
Supplier Links
WR75 (BJ120) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR75E - UIY Inc.
Shenzhen, China
WR75 (BJ120) End Launch 180° Waveguide to Coaxial Adapter
UIYWTCWR75E
WR75 (BJ120) End Launch 180° Waveguide to Coaxial Adapter UIYWTCWR75E
WR75 (BJ120) - Waveguide to Coaxial Adapter

WR75 (BJ120) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Waveguide-to-Coaxial Adapters
Product Number UIYWTCWR75E
Product Name WR75 (BJ120) End Launch 180° Waveguide to Coaxial Adapter
Adapter Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

WR975 (BJ9) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR975A - UIY Inc.
Specs
Adapter Connector Type Type N; SMA; 7/16
Frequency Range 750.0 to 1120.0 MHz
Maximum Input Power 50 dBm
View Details
WR15 (BJ620) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR15F - UIY Inc.
Specs
Adapter Connector Type 1.0/2.3
Frequency Range 50000.0 to 75000.0 MHz
Maximum Input Power 34.77 dBm
View Details
WR112 (BJ84) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR112E - UIY Inc.
Specs
Adapter Connector Type Type N; SMA
Frequency Range 6570.0 to 9990.0 MHz
Maximum Input Power 50 dBm
View Details
WR22 (BJ400) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR22E - UIY Inc.
Specs
Adapter Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
Maximum Input Power 34.77 dBm
View Details